Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1E222SB

Description
CAP ALUM 2200UF 20% 25V RAD TH
Datasheet
Description
CAP ALUM 2200UF 20% 25V RAD TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1E222SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1E222SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1E222SB
CAP ALUM 2200UF 20% 25V RAD TH

CAP ALUM 2200UF 20% 25V RAD TH

Supplier's Site
Cap, 2200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 03AH6985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
03AH6985
Cap, 2200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 03AH6985
CAP, 2200UF, 25V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2200UF, 25V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1E222SB 03AH6985
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details