Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1C821LB

Description
CAP ALUM 820UF 20% 16V RADIAL TH
Datasheet
Description
CAP ALUM 820UF 20% 16V RADIAL TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1C821LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1C821LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1C821LB
CAP ALUM 820UF 20% 16V RADIAL TH

CAP ALUM 820UF 20% 16V RADIAL TH

Supplier's Site
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 03AH6981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
03AH6981
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 03AH6981
CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1C821LB 03AH6981
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers