Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1C472SB

Description
CAP ALUM 4700UF 20% 16V RAD TH
Datasheet
Description
CAP ALUM 4700UF 20% 16V RAD TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1C472SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1C472SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1C472SB
CAP ALUM 4700UF 20% 16V RAD TH

CAP ALUM 4700UF 20% 16V RAD TH

Supplier's Site
Cap, 4700Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 03AH6973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
03AH6973
Cap, 4700Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 03AH6973
CAP, 4700UF, 16V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 4700UF, 16V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1C472SB 03AH6973
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers