The Panasonic aluminum electrolytic capacitor has a capacitance of 390 µF and a rated voltage of 16 V. It features a capacitance tolerance of ±20% and is designed for radial leaded applications. This capacitor is rated for an endurance of 3000 hours at a temperature of 105 °C, making it suitable for high-temperature environments. The product is RoHS compliant, ensuring it meets environmental regulations. The capacitor's low impedance characteristics contribute to improved performance in various electronic circuits. Its compact size allows for efficient use of space in designs.
CAP, 390UF, 16V, ALU ELEC, RADIAL; Capacitance:390µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAP ALUM 390UF 20% 16V RADIAL TH
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AH6967 | EEU-FK1C391B |
| Product Name | Cap, 390Uf, 16V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 390 microF | 390 microF |