Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J822SB

Description
CAP ALUM 8200UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 8200UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK0J822SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK0J822SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J822SB
CAP ALUM 8200UF 20% 6.3V RADIAL

CAP ALUM 8200UF 20% 6.3V RADIAL

Supplier's Site
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 03AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
03AH6946
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 03AH6946
CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK0J822SB 03AH6946
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details