Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 5600uF 20% AEC-Q200
CAP ALUM 5600UF 20% 6.3V RADIAL
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FK0J562L | EEU-FK0J562L |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | |
| Features | Polarized |