Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FK0J102B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FK0J102B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FK0J102B
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK0J102B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK0J102B
Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J102B
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site
Cap, 1000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 03AH6922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
03AH6922
Cap, 1000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 03AH6922
CAP, 1000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FK0J102B EEU-FK0J102B 03AH6922
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers