ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
CAP 4.7UF 100VDC 20% RDL ROHS COMPLIANT: YES
CAP ALUM 4.7UF 20% 100V RADIAL
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W7240 | 79AH2037 | EEU-FC2A4R7 |
| Product Name | Aluminum Electrolytic Capacitor, 4.7Uf, 100V, 20%, Radial; Capacitance Panasonic | Cap 4.7Uf 100Vdc 20% Rdl Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Capacitance Range | 4.7 microF | 4.7 microF |