Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FC2A181L

Description
CAP ALUM 180UF 20% 100V RADIAL
Description
CAP ALUM 180UF 20% 100V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC2A181L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC2A181L
Capacitors - Aluminum Electrolytic Capacitors EEU-FC2A181L
CAP ALUM 180UF 20% 100V RADIAL

CAP ALUM 180UF 20% 100V RADIAL

Supplier's Site
Capacitor Alum Elec, 180Uf, 20%, 100V, Radial; Capacitance Panasonic - 23T5854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 180Uf, 20%, 100V, Radial; Capacitance Panasonic
23T5854
Capacitor Alum Elec, 180Uf, 20%, 100V, Radial; Capacitance Panasonic 23T5854
CAPACITOR ALUM ELEC, 180UF, 20%, 100V, RADIAL; Capacitance:180µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FC; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 180UF, 20%, 100V, RADIAL; Capacitance:180µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FC; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FC2A181L 23T5854
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 180Uf, 20%, 100V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details