CAP ALUM 180UF 20% 100V RADIAL
Al Lytic Cap, Radial FC Series, 105C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FC2A181B | 49W7218 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fc Series, 105C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |