Panasonic Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Radial; Capacitance Panasonic EEU-FC1J221.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Radial; Capacitance Panasonic - 27AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Radial; Capacitance Panasonic
27AC4678
Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Radial; Capacitance Panasonic 27AC4678
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4678
Product Name Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details