Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FC1H391S

Description
CAP ALUM 390UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 390UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC1H391S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC1H391S
Capacitors - Aluminum Electrolytic Capacitors EEU-FC1H391S
CAP ALUM 390UF 20% 50V RADIAL

CAP ALUM 390UF 20% 50V RADIAL

Supplier's Site
Cap 390Uf 50Vdc 20% 16 X 15Mm Rdl 7.5Mm 1610Ma 5000 Hr Rohs Compliant Panasonic - 79AH2020 - Newark, An Avnet Company
Chicago, IL, United States
Cap 390Uf 50Vdc 20% 16 X 15Mm Rdl 7.5Mm 1610Ma 5000 Hr Rohs Compliant Panasonic
79AH2020
Cap 390Uf 50Vdc 20% 16 X 15Mm Rdl 7.5Mm 1610Ma 5000 Hr Rohs Compliant Panasonic 79AH2020
CAP 390UF 50VDC 20% 16 X 15MM RDL 7.5MM 1610MA 5000 HR ROHS COMPLIANT: YES

CAP 390UF 50VDC 20% 16 X 15MM RDL 7.5MM 1610MA 5000 HR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 390Uf, 50V, 20%, Radial; Capacitance Panasonic - 49W7060 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 50V, 20%, Radial; Capacitance Panasonic
49W7060
Aluminum Electrolytic Capacitor, 390Uf, 50V, 20%, Radial; Capacitance Panasonic 49W7060
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 50V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 50V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FC1H391S 79AH2020 49W7060
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap 390Uf 50Vdc 20% 16 X 15Mm Rdl 7.5Mm 1610Ma 5000 Hr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 390Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details