Panasonic Cap, Alu Elec, Aec-Q200, 100Uf, Radial; Capacitance Panasonic EEU-FC1H101.

Description
CAP, ALU ELEC, AEC-Q200, 100UF, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:-RoHS Compliant: Yes
Description
CAP, ALU ELEC, AEC-Q200, 100UF, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 100Uf, Radial; Capacitance Panasonic - 25AC8873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, Radial; Capacitance Panasonic
25AC8873
Cap, Alu Elec, Aec-Q200, 100Uf, Radial; Capacitance Panasonic 25AC8873
CAP, ALU ELEC, AEC-Q200, 100UF, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:12.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8873
Product Name Cap, Alu Elec, Aec-Q200, 100Uf, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details