Win Source Part Number: 1056678-EEU-FC1E562
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FC
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Impedance: 14 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
Alternative Parts (Cross-Reference): A561EE562M063A; EGPA250ELL562MM35S; EKY-250ELL562MM40S; UHE1E562MHD; EKYB250ELL562MLP1S; 381LX562M025H022; LGU1E562MELZEEUFC1E5
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P11228,EEUFC1E562,P1
Base Product Number: EEU-FC
Ripple Current @ Low Frequency: 3.175 A @ 120 Hz
Ripple Current @ High Frequency: 3.735 A @ 100 kHz
Aluminum Electrolytic Capacitor 5600uF 25V Radial 105C 3.735A Product overview: EEU-FC1E562 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 25V, 3.735A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 25V, 3.735A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E562 can be used for catalog matching and distributor lookup.
CAP ALUM 5600UF 20% 25V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1056678-EEU-FC1E562 | 58-EEU-FC1E562 | EEU-FC1E562 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 5600uF 25V 3.735A Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts |