Panasonic Capacitance Panasonic EEU-FC1E182L.

Description
Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; Product Height:30mm; Product Range:FC Series RoHS Compliant: Yes
Description
Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; Product Height:30mm; Product Range:FC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 29AC5391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
29AC5391
Capacitance Panasonic 29AC5391
Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; Product Height:30mm; Product Range:FC Series RoHS Compliant: Yes

Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; Product Height:30mm; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5391
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers