Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FC1E182

Description
CAP ALUM 1800UF 20% 25V RADIAL
Description
CAP ALUM 1800UF 20% 25V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC1E182 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC1E182
Capacitors - Aluminum Electrolytic Capacitors EEU-FC1E182
CAP ALUM 1800UF 20% 25V RADIAL

CAP ALUM 1800UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic - 34M5926 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic
34M5926
Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic 34M5926
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 25V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FC1E182 34M5926
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1800Uf, 25V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details