Panasonic 100uF 25V 290mA Capacitor EEU-FC1E101SH

Description
100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch, 290mA Product overview: EEU-FC1E101SH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E101SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch, 290mA Product overview: EEU-FC1E101SH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E101SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 25V 290mA Capacitor
58-EEU-FC1E101SH
100uF 25V 290mA Capacitor 58-EEU-FC1E101SH
100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch, 290mA Product overview: EEU-FC1E101SH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E101SH can be used for catalog matching and distributor lookup.

100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch, 290mA Product overview: EEU-FC1E101SH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 290mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 290mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E101SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEU-FC1E101SH - 766539-EEU-FC1E101SH - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEU-FC1E101SH
766539-EEU-FC1E101SH
Aluminum Capacitors - EEU-FC1E101SH 766539-EEU-FC1E101SH
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766539-EEU-FC1E101SH Series: Automotive, AEC-Q200, FC Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: Automotive Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Impedance: 350 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Family Name: FC Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 188.5mA @ 120Hz Ripple Current - High Frequency: 290mA @ 100kHz Height - Seated (Maximum): 0.480" (12.20mm) Alternative Parts (Cross-Reference): GS101M025E110R; GS101M025E110T; B41888W5107M000; Introduction Date: September 26, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766539-EEU-FC1E101SH
Series: Automotive, AEC-Q200, FC
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 25V
Applications: Automotive
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Impedance: 350 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Family Name: FC
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 188.5mA @ 120Hz
Ripple Current - High Frequency: 290mA @ 100kHz
Height - Seated (Maximum): 0.480" (12.20mm)
Alternative Parts (Cross-Reference): GS101M025E110R; GS101M025E110T; B41888W5107M000;
Introduction Date: September 26, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC1E101SH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC1E101SH
Capacitors - Aluminum Electrolytic Capacitors EEU-FC1E101SH
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-FC1E101SH 766539-EEU-FC1E101SH EEU-FC1E101SH
Product Name 100uF 25V 290mA Capacitor Aluminum Capacitors - EEU-FC1E101SH Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details