Cap Aluminum 2200uF 6.3V 20% (10 X 25mm) Radial 5mm 1440mA 3000 hr 105C Ammo Pack Product overview: EEU-FC0J222B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 6.3V, 1440mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 6.3V, 1440mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC0J222B can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870178-EEU-FC0J222B
Series: FC
Operating Temperature Range: -55°C ~ 105°C
Features: 2200 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - 3000 Hrs @ 105°C
Package: Radial, Can
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
CAP ALUM 2200UF 20% 6.3V RADIAL
Al Lytic Cap, Radial FC Series, 105C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-FC0J222B | 870178-EEU-FC0J222B | EEU-FC0J222B | 49W6791 |
| Product Name | 2200uF 6.3V 1440mA Capacitor | Aluminum Capacitors - EEU-FC0J222B | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fc Series, 105C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF |