Category: Filters>Cable Ferrites
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | EEU-FC0J153 |
| Product Name | Filters - Cable Ferrites |