ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 6.3V, 20%, RADIAL; Capacitance:10000µF;
CAP ALUM 10000UF 20% 6.3V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W6774 | EEU-FC0J103S |
| Product Name | Aluminum Electrolytic Capacitor, 10000Uf, 6.3V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 10000 microF | 10000 microF |