ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 6.3V, 20%, RADIAL; Capacitance:10000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC5372 |
| Product Name | Aluminum Electrolytic Capacitor, 10000Uf, 6.3V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |