Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-EE2W100U

Description
Win Source Part Number: 1352256-EEU-EE2W100U Category: Capacitors - Aluminum Electrolytic Capacitors Series: EE-A Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-EE Ripple Current @ Low Frequency: 115.5 mA @ 120 Hz Ripple Current @ High Frequency: 330 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1352256-EEU-EE2W100U Category: Capacitors - Aluminum Electrolytic Capacitors Series: EE-A Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-EE Ripple Current @ Low Frequency: 115.5 mA @ 120 Hz Ripple Current @ High Frequency: 330 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1352256-EEU-EE2W100U - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1352256-EEU-EE2W100U
Capacitors - Aluminum Electrolytic Capacitors 1352256-EEU-EE2W100U
Win Source Part Number: 1352256-EEU-EE2W100U Category: Capacitors - Aluminum Electrolytic Capacitors Series: EE-A Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-EE Ripple Current @ Low Frequency: 115.5 mA @ 120 Hz Ripple Current @ High Frequency: 330 mA @ 100 kHz

Win Source Part Number: 1352256-EEU-EE2W100U
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: EE-A
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-EE
Ripple Current @ Low Frequency: 115.5 mA @ 120 Hz
Ripple Current @ High Frequency: 330 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
450 V Capacitor
58-EEU-EE2W100U
450 V Capacitor 58-EEU-EE2W100U
PANASONIC ELECTRONIC COMPONENTS EEU-EE2W100U Electrolytic Capacitor, EE Series, 10 F, 20%, 450 V, 10 mm, Radial Leaded Product overview: EEU-EE2W100U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EE2W100U can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EEU-EE2W100U Electrolytic Capacitor, EE Series, 10 F, 20%, 450 V, 10 mm, Radial Leaded Product overview: EEU-EE2W100U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EE2W100U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Panasonic - 39P9929 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Panasonic
39P9929
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Panasonic 39P9929
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EE2W100U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EE2W100U
Capacitors - Aluminum Electrolytic Capacitors EEU-EE2W100U
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1352256-EEU-EE2W100U 58-EEU-EE2W100U 39P9929 EEU-EE2W100U
Product Name Capacitors - Aluminum Electrolytic Capacitors 450 V Capacitor Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details