The Aluminum Electrolytic Capacitor with a capacitance of 10 µF and a rated voltage of 450 V features a tolerance of ±20%. It is designed for a temperature range of ,Äì25 °C to +105 °C and has an endurance rating of 10,000 hours at 105 °C. The capacitor is compliant with RoHS directives and exhibits high ripple current capabilities, being 40% higher than the ED Series. The DC leakage current is specified to be less than 0.06 CV + 10 µA after 2 minutes. This component is suitable for applications requiring reliable performance in demanding thermal conditions. The product has a lead spacing of 5 mm and a diameter of 12.5 mm, making it compatible with standard PCB layouts.
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC4625 |
| Product Name | Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |