Al Lytic Cap, Radial EE Series, 105C RoHS Compliant: Yes
CAP ALUM 82UF 20% 250V RADIAL
CAP ALUM 82UF 20% 250V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55W9306 | EEU-EE2E820S | EEU-EE2E820S |
| Product Name | Al Lytic Cap, Radial Ee Series, 105C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose |