Panasonic Capacitance Panasonic EEU-EE2C470.

Description
Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Capacitor Case / Package:2917 [7343 Metric]; Lead Spacing:5mm; Product Diameter:-; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Capacitor Case / Package:2917 [7343 Metric]; Lead Spacing:5mm; Product Diameter:-; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 27AC4618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
27AC4618
Capacitance Panasonic 27AC4618
Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Capacitor Case / Package:2917 [7343 Metric]; Lead Spacing:5mm; Product Diameter:-; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Capacitor Case / Package:2917 [7343 Metric]; Lead Spacing:5mm; Product Diameter:-; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4618
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details