Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-ED2W150

Description
CAP ALUM 15UF 20% 450V RADIAL
Datasheet
Description
CAP ALUM 15UF 20% 450V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2W150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2W150
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2W150
CAP ALUM 15UF 20% 450V RADIAL

CAP ALUM 15UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 15Uf, 450V, 20%, Radial; Capacitance Panasonic - 96K9475 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 450V, 20%, Radial; Capacitance Panasonic
96K9475
Aluminum Electrolytic Capacitor, 15Uf, 450V, 20%, Radial; Capacitance Panasonic 96K9475
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 450V, 20%, RADIAL; Capacitance:15µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 450V, 20%, RADIAL; Capacitance:15µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-ED2W150 96K9475
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15Uf, 450V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers