Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-ED2V820S

Description
CAP ALUM 82UF 20% 350V RADIAL
Datasheet
Description
CAP ALUM 82UF 20% 350V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2V820S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2V820S
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2V820S
CAP ALUM 82UF 20% 350V RADIAL

CAP ALUM 82UF 20% 350V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 82Uf, 350V, 20%, Radial; Capacitance Panasonic - 53W8324 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 350V, 20%, Radial; Capacitance Panasonic
53W8324
Aluminum Electrolytic Capacitor, 82Uf, 350V, 20%, Radial; Capacitance Panasonic 53W8324
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 350V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 350V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-ED2V820S 53W8324
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 82Uf, 350V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details