Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes
CAP ALUM 47UF 20% 350V RADIAL
CAP ALUM 47UF 20% 350V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W6709 | EEU-ED2V470SB | EEU-ED2V470SB |
| Product Name | Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |