CAP ALUM 22UF 20% 350V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 350V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 22UF 20% 350V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-ED2V220 | 96K9472 | EEU-ED2V220 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 350V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |