Panasonic Capacitance Panasonic EEU-ED2G820.

Description
Capacitance:82µF; Voltage(DC):400V; Capacitor Case / Package:2917 [7343 Metric]; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Diameter:-; Product Height:- RoHS Compliant: Yes
Description
Capacitance:82µF; Voltage(DC):400V; Capacitor Case / Package:2917 [7343 Metric]; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Diameter:-; Product Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 27AC4617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
27AC4617
Capacitance Panasonic 27AC4617
Capacitance:82µF; Voltage(DC):400V; Capacitor Case / Package:2917 [7343 Metric]; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Diameter:-; Product Height:- RoHS Compliant: Yes

Capacitance:82µF; Voltage(DC):400V; Capacitor Case / Package:2917 [7343 Metric]; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Diameter:-; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4617
Product Name Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers