Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-ED2G150B

Description
CAP ALUM 15UF 20% 400V RADIAL
Description
CAP ALUM 15UF 20% 400V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2G150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2G150B
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2G150B
CAP ALUM 15UF 20% 400V RADIAL

CAP ALUM 15UF 20% 400V RADIAL

Supplier's Site
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic - 49W6697 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
49W6697
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic 49W6697
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-ED2G150B 49W6697
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details