Panasonic Aluminum Electrolytic Capacitor, 68Uf, 200V, 20%, Radial; Capacitance Panasonic EEU-ED2D680.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 200V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 200V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 68Uf, 200V, 20%, Radial; Capacitance Panasonic - 27AC4615 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 200V, 20%, Radial; Capacitance Panasonic
27AC4615
Aluminum Electrolytic Capacitor, 68Uf, 200V, 20%, Radial; Capacitance Panasonic 27AC4615
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 200V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 200V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4615
Product Name Aluminum Electrolytic Capacitor, 68Uf, 200V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details