Capacitance:33µF; Voltage(DC):160V; Capacitor Case / Package:2917 [7343 Metric]; ESR:-; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Diameter:-; Product Width:4.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC5345 |
| Product Name | Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor |