Panasonic 10uF 400V Capacitor EEU-EB2G100

Description
10uF 400V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB2G100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2G100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 400V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB2G100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2G100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 400V Capacitor
58-EEU-EB2G100
10uF 400V Capacitor 58-EEU-EB2G100
10uF 400V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB2G100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2G100 can be used for catalog matching and distributor lookup.

10uF 400V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB2G100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2G100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB2G100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB2G100
Capacitors - Aluminum Electrolytic Capacitors EEU-EB2G100
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Radial; Capacitance Panasonic - 49W6621 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Radial; Capacitance Panasonic
49W6621
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Radial; Capacitance Panasonic 49W6621
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 400V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 400V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-EB2G100 EEU-EB2G100 49W6621
Product Name 10uF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details