Panasonic Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic EEU-EB2D151

Description
Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes
Description
Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic - 49W6591 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic
49W6591
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic 49W6591
Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB2D151 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB2D151
Capacitors - Aluminum Electrolytic Capacitors EEU-EB2D151
CAP ALUM 150UF 20% 200V RADIAL

CAP ALUM 150UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W6591 EEU-EB2D151
Product Name Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers