Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-EB2C151SB

Description
CAP ALUM 150UF 20% 160V RADIAL
Description
CAP ALUM 150UF 20% 160V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB2C151SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB2C151SB
Capacitors - Aluminum Electrolytic Capacitors EEU-EB2C151SB
CAP ALUM 150UF 20% 160V RADIAL

CAP ALUM 150UF 20% 160V RADIAL

Supplier's Site
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic - 49W6572 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic
49W6572
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic 49W6572
Al Lytic Cap, Radial EB series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial EB series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-EB2C151SB 49W6572
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details