CAP ALUM 150UF 20% 160V RADIAL
Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes
CAP ALUM 150UF 20% 160V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-EB2C151S | 49W6571 | EEU-EB2C151S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized |