4.7uF 63V Aluminum Electrolytic Capacitor, Radial, 105C Product overview: EEU-EB1J4R7S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1J4R7S can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: South Pole
Applications: Telecom
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 63V, RADIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:-RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-EB1J4R7S | 83T7049 | EEU-EB1J4R7S | |
| Product Name | 4.7uF 63V Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 63V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 0.2200 microF | 4.7 microF | 4.7 microF |