Panasonic Tantalum Capacitors - EEJ-L1AD107R EEJ-L1AD107R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035868-EEJ-L1AD107R Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035868-EEJ-L1AD107R Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - EEJ-L1AD107R - 1035868-EEJ-L1AD107R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - EEJ-L1AD107R
1035868-EEJ-L1AD107R
Tantalum Capacitors - EEJ-L1AD107R 1035868-EEJ-L1AD107R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035868-EEJ-L1AD107R Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035868-EEJ-L1AD107R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 100 mOhm
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100UF 10V Capacitor - 59-EEJ-L1AD107R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UF 10V Capacitor
59-EEJ-L1AD107R
100UF 10V Capacitor 59-EEJ-L1AD107R
CAP TANT 100UF 20% 10V 2917 Product overview: EEJ-L1AD107R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1AD107R can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 10V 2917 Product overview: EEJ-L1AD107R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1AD107R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1035868-EEJ-L1AD107R 59-EEJ-L1AD107R
Product Name Tantalum Capacitors - EEJ-L1AD107R 100UF 10V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details