The Panasonic 33OºF, 63V aluminum electrolytic hybrid capacitor is designed for surface mount applications and is compliant with RoHS standards. It features a high endurance rating of 4000 hours at 125°C, making it suitable for high-temperature environments. This capacitor offers improved ripple current capabilities, with ratings 75% to 118% higher than the ZC series, which enhances its performance in demanding applications. The product is AEC-Q200 compliant, indicating its suitability for automotive applications. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20%. It is also designed to withstand damp heat conditions and has specific guidelines for soldering and storage to ensure reliability.
Panasonic EEHZT1J330V Polymer Capacitor
Panasonic EEHZT1J330V Polymer Capacitor
Panasonic EEHZT1J330V Polymer Capacitor
CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2105986 | 2105987P | 97AH9350 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes |