Panasonic Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEHZS1V471P

Description
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Voltage Rating:35V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Description
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Voltage Rating:35V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 81AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
81AC2402
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 81AC2402
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Voltage Rating:35V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Voltage Rating:35V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81AC2402
Product Name Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers