Panasonic Polymer Capacitors EEHZS1J151P

Description
Panasonic EEHZS1J151P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZS1J151P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1812289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1812289
Polymer Capacitors 1812289
Panasonic EEHZS1J151P Polymer Capacitor

Panasonic EEHZS1J151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1812278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1812278
Polymer Capacitors 1812278
Panasonic EEHZS1J151P Polymer Capacitor

Panasonic EEHZS1J151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1812289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1812289P
Polymer Capacitors 1812289P
Panasonic EEHZS1J151P Polymer Capacitor

Panasonic EEHZS1J151P Polymer Capacitor

Supplier's Site
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 81AC2400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
81AC2400
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 81AC2400
CAP, 150UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:63V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 150UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:63V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZS1J151P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZS1J151P
Capacitors EEHZS1J151P
63V ㊣20% 150uF SMD,D10xL16.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 150uF SMD,D10xL16.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1812289 1812289P 81AC2400 EEHZS1J151P
Product Name Polymer Capacitors Polymer Capacitors Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 150 microF 150 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details