Panasonic EEHZS1H221V Polymer Capacitor
Panasonic EEHZS1H221V Polymer Capacitor
Panasonic EEHZS1H221V Polymer Capacitor
50V 220uF Hybrid ±20% SMD,D10xL16.8mm Solid Capacitors ROHS
㊣20% 50V 220uF SMD,D10xL16.8mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 220UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Voltage Rating:50V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1812281 | 1812296P | EEHZS1H221V | EEHZS1H221V | 81AC2399 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors >> Solid Capacitors | Capacitors | Cap, 220Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic |
| Applications | Automotive | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Electrostatic Capacitors | Hybrid | Hybrid | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed |