Panasonic Polymer Capacitors EEHZK1V560P

Description
Panasonic EEHZK1V560P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZK1V560P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1311960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311960
Polymer Capacitors 1311960
Panasonic EEHZK1V560P Polymer Capacitor

Panasonic EEHZK1V560P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1311960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311960P
Polymer Capacitors 1311960P
Panasonic EEHZK1V560P Polymer Capacitor

Panasonic EEHZK1V560P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724183
Polymer Capacitors 1724183
Panasonic EEHZK1V560P Polymer Capacitor

Panasonic EEHZK1V560P Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 56Uf, Rad Can; Capacitance Panasonic - 06AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 56Uf, Rad Can; Capacitance Panasonic
06AC4017
Cap, Alu Elec, Aec-Q200, 56Uf, Rad Can; Capacitance Panasonic 06AC4017
CAP, ALU ELEC, AEC-Q200, 56UF, RAD CAN; Capacitance:56 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 56UF, RAD CAN; Capacitance:56 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1311960 1311960P 06AC4017
Product Name Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Aec-Q200, 56Uf, Rad Can; Capacitance Panasonic
RoHS Compliant Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 56 microF 5.60E7 microF
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers