Panasonic Polymer Capacitors EEHZK1V181P

Description
Panasonic EEHZK1V181P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZK1V181P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1311962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311962P
Polymer Capacitors 1311962P
Panasonic EEHZK1V181P Polymer Capacitor

Panasonic EEHZK1V181P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1311962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311962
Polymer Capacitors 1311962
Panasonic EEHZK1V181P Polymer Capacitor

Panasonic EEHZK1V181P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724590
Polymer Capacitors 1724590
Panasonic EEHZK1V181P Polymer Capacitor

Panasonic EEHZK1V181P Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 180Uf, Rad Can; Capacitance Panasonic - 06AC4014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 180Uf, Rad Can; Capacitance Panasonic
06AC4014
Cap, Alu Elec, Aec-Q200, 180Uf, Rad Can; Capacitance Panasonic 06AC4014
CAP, ALU ELEC, AEC-Q200, 180UF, RAD CAN; Capacitance:180 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 180UF, RAD CAN; Capacitance:180 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZK1V181P
Capacitors >> Solid Capacitors EEHZK1V181P
35V 180uF Hybrid ±20% 27mΩ 300mA@100Hz SMD,D8xL10.2mm Solid Capacitors ROHS

35V 180uF Hybrid ±20% 27mΩ 300mA@100Hz SMD,D8xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet
Capacitors - EEHZK1V181P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZK1V181P
Capacitors EEHZK1V181P
35V ㊣20% 180uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 180uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1311962P 1311962 06AC4014 EEHZK1V181P EEHZK1V181P
Product Name Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Aec-Q200, 180Uf, Rad Can; Capacitance Panasonic Capacitors >> Solid Capacitors Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 180 microF 1.80E8 microF 180 microF
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details