Panasonic Capacitors >> Solid Capacitors EEHZK1V101XP

Description
35V 100uF Hybrid ±20% SMD,D6.3xL7.7mm Solid Capacitors ROHS
Datasheet
Description
35V 100uF Hybrid ±20% SMD,D6.3xL7.7mm Solid Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZK1V101XP
Capacitors >> Solid Capacitors EEHZK1V101XP
35V 100uF Hybrid ±20% SMD,D6.3xL7.7mm Solid Capacitors ROHS

35V 100uF Hybrid ±20% SMD,D6.3xL7.7mm Solid Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, Rad Can; Capacitance Panasonic - 06AC4013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, Rad Can; Capacitance Panasonic
06AC4013
Cap, Alu Elec, Aec-Q200, 100Uf, Rad Can; Capacitance Panasonic 06AC4013
CAP, ALU ELEC, AEC-Q200, 100UF, RAD CAN; Capacitance:100 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, RAD CAN; Capacitance:100 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 68AH9752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
68AH9752
Cap, 100Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 68AH9752
CAP, 100UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 100UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZK1V101XP 06AC4013 68AH9752
Product Name Capacitors >> Solid Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, Rad Can; Capacitance Panasonic Cap, 100Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 1.00E8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details