Panasonic Cap, Alu Elec, Aec-Q200, 47Uf, Rad Can; Capacitance Panasonic EEHZK1E470R

Description
CAP, ALU ELEC, AEC-Q200, 47UF, RAD CAN; Capacitance:47 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 47UF, RAD CAN; Capacitance:47 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 47Uf, Rad Can; Capacitance Panasonic - 06AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, Rad Can; Capacitance Panasonic
06AC4010
Cap, Alu Elec, Aec-Q200, 47Uf, Rad Can; Capacitance Panasonic 06AC4010
CAP, ALU ELEC, AEC-Q200, 47UF, RAD CAN; Capacitance:47 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, RAD CAN; Capacitance:47 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; LifetimeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06AC4010
Product Name Cap, Alu Elec, Aec-Q200, 47Uf, Rad Can; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details