Panasonic Capacitors EEHZK1E151XP

Description
25V ㊣20% 150uF SMD,D6.3xL8mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
25V ㊣20% 150uF SMD,D6.3xL8mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEHZK1E151XP
25V ㊣20% 150uF SMD,D6.3xL8mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 150uF SMD,D6.3xL8mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 150Uf, Rad Can; Capacitance Panasonic - 06AC4008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, Rad Can; Capacitance Panasonic
06AC4008
Cap, Alu Elec, Aec-Q200, 150Uf, Rad Can; Capacitance Panasonic 06AC4008
CAP, ALU ELEC, AEC-Q200, 150UF, RAD CAN; Capacitance:150 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, RAD CAN; Capacitance:150 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 68AH9751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
68AH9751
Cap, 150Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 68AH9751
CAP, 150UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 150UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZK1E151XP 06AC4008 68AH9751
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, Rad Can; Capacitance Panasonic Cap, 150Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details