Panasonic Polymer Capacitors EEHZE1V271P

Description
Panasonic EEHZE1V271P Polymer Capacitor
Request a Quote
Description
Panasonic EEHZE1V271P Polymer Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1458457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1458457
Polymer Capacitors 1458457
Panasonic EEHZE1V271P Polymer Capacitor

Panasonic EEHZE1V271P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1458548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1458548
Polymer Capacitors 1458548
Panasonic EEHZE1V271P Polymer Capacitor

Panasonic EEHZE1V271P Polymer Capacitor

Supplier's Site
Capacitors - EEHZE1V271P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZE1V271P
Capacitors EEHZE1V271P
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 270Μf, 35V, 20%; Capacitance Panasonic - 23AC4430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20%; Capacitance Panasonic
23AC4430
Cap, 270Μf, 35V, 20%; Capacitance Panasonic 23AC4430
CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes

CAP, 270µF, 35V, 20%; Capacitance:270µF; Voltage Rating:35V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1458457 EEHZE1V271P 23AC4430
Product Name Polymer Capacitors Capacitors Cap, 270Μf, 35V, 20%; Capacitance Panasonic
Applications Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Hybrid
Technology Film Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details