Panasonic Capacitors EEHZE1H101V

Description
㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZE1H101V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZE1H101V
Capacitors EEHZE1H101V
㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5654
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5654
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZE1H101V 72AC5654
Product Name Capacitors Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Thin Film Capacitors - 1761-CSA-BD-10X10X6-G-3R3-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details